The LF198H/883 is a monolithic sample-and-hold circuit in a metal can TO-99 package, operating from ±5V to ±18V supplies with an acquisition time of less than 10 μs and a typical hold step of 0.5 mV with a 0.01 μF hold capacitor. It features a bipolar input stage for low offset voltage, 0.002% typical gain accuracy, and a droop rate as low as 5 mV/min with a 1 μF hold capacitor. Input impedance is 10¹⁰ Ω, and logic inputs are TTL, PMOS, and CMOS compatible with a differential threshold of 1.4 V. The device operates from −55°C to +125°C and meets Mil-Std-883 quality conformance inspection. The output amplifier uses JFET technology to minimize noise and temperature instability.
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Sample and Hold 1-CH 25us 8-Pin TO-99 Product overview: LF198H/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF198H/883 can be used for catalog matching and distributor lookup.
MONOLITHIC SAMPLE AND HOLD CIRCU
Sample and Hold Amplifier 1 Circuit Single-Ended TO-99-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF198H/883 | 687-LF198H/883 | LF198H/883 | LF198H/883 |
| Product Name | LF198QML Monolithic Sample and Hold Circuit | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Sample and Hold Amplifiers | |||
| Package Type | TO-99 | Tray | Through Hole | TO-99-8 Metal Can |
| Supply Voltage (VS) | 15 volts | 10 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |