JFET input operational amplifier in an 8-pin TO-99 package, operating from -55°C to 125°C, with a supply voltage range of ±22 V, a slew rate of 12 V/µs, a gain bandwidth of 5 MHz, an input bias current of 30 pA, and an input noise voltage of 12 nV/√Hz. The device meets MIL-STD-883, Method 5005-Group A quality conformance standards.
JFET Input Operational Amplifiers 8-TO-99 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LF156H/883 |
| Product Name | LF156QML JFET Input Operational Amplifiers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |