Texas Instruments Standard Linear and Logic 2.5MHz Operational Amplifier IC LF155H

Description
Op Amp, 2.5MHz BW, 7mV Offset, 8-Pin Metal Can, Military Product overview: LF155H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF155H can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 2.5MHz BW, 7mV Offset, 8-Pin Metal Can, Military Product overview: LF155H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF155H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5MHz Operational Amplifier IC - 687-LF155H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MHz Operational Amplifier IC
687-LF155H
2.5MHz Operational Amplifier IC 687-LF155H
Op Amp, 2.5MHz BW, 7mV Offset, 8-Pin Metal Can, Military Product overview: LF155H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF155H can be used for catalog matching and distributor lookup.

Op Amp, 2.5MHz BW, 7mV Offset, 8-Pin Metal Can, Military Product overview: LF155H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF155H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-LF155H
Product Name 2.5MHz Operational Amplifier IC
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Op Amps - 1914798P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 10
View Details