Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF147-MD8 LF147-MD8

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196991-LF147-MD8 Gain Bandwidth Product: 4 MHz Number of Channels: 4 Number of Pins: 0 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LF147MD8; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196991-LF147-MD8 Gain Bandwidth Product: 4 MHz Number of Channels: 4 Number of Pins: 0 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LF147MD8; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF147-MD8 - 1196991-LF147-MD8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF147-MD8
1196991-LF147-MD8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF147-MD8 1196991-LF147-MD8
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196991-LF147-MD8 Gain Bandwidth Product: 4 MHz Number of Channels: 4 Number of Pins: 0 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LF147MD8; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196991-LF147-MD8
Gain Bandwidth Product: 4 MHz
Number of Channels: 4
Number of Pins: 0
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): LF147MD8;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Quad Operational Amplifier IC
687-LF147-MD8
Quad Operational Amplifier IC 687-LF147-MD8
Wide Bandwidth Quad JFET Input Operational Amplifiers 0-DIESALE -55 to 125 Product overview: LF147-MD8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF147-MD8 can be used for catalog matching and distributor lookup.

Wide Bandwidth Quad JFET Input Operational Amplifiers 0-DIESALE -55 to 125 Product overview: LF147-MD8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF147-MD8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF147-MD8
Integrated Circuits (ICs) - Linear - Amplifiers LF147-MD8
QUAD, 30-V, 4-MHZ, FET-INPUT OPE

QUAD, 30-V, 4-MHZ, FET-INPUT OPE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LF147-MD8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF147-MD8
Instrumentation, OP Amps, Buffer Amps LF147-MD8
J-FET Amplifier 4 Circuit No Die

J-FET Amplifier 4 Circuit No Die

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1196991-LF147-MD8 687-LF147-MD8 LF147-MD8 LF147-MD8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF147-MD8 Quad Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
GBW 4 MHz 4 MHz
Bandwidth 4 MHz
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Number of Pins 0
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5000 milliamps
View Details
Op Amps - 1922975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3.3 to 5 volts
Package Type SOIC; Soic
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers