LED Driver IC 96 Output Linear I²C, SPI, PWM Dimming 15mA 48-VQFN (6x6)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Type: Linear
Internal Switch(s): No
Number of Outputs: 96
Voltage - Supply (Min): 1.65V
Voltage - Supply (Max): 3.5V
96-LED Matrix Backlight Driver for RGB and White LEDs 48-VQFN -40 to 85 Product overview: LED171596ARSLR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED171596ARSLR can be used for catalog matching and distributor lookup.
LED Lighting Drivers 96-LED Matrix Backlight Driver for RGB and White LEDs 48-VQFN -40 to 85
IC LED DRVR LIN I2C 15MA 48VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-51223-2-ND | 137-LED171596ARSLR | LED171596ARSLR | LED171596ARSLR | LED171596ARSLR | |
| Product Name | LED Drivers | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | VQFN LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |