Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC2114PWT LDC2114PWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 922876-LDC2114PWT Operating Temperature Range: -40°C ~ 85°C (TJ) Features: Inductance-to-Digita l Converter 12 b - I²C 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LDC2114 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47533-1, 296-47533-2, LDC2114PWT-ND, 296-47533-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922876-LDC2114PWT Operating Temperature Range: -40°C ~ 85°C (TJ) Features: Inductance-to-Digita l Converter 12 b - I²C 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LDC2114 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47533-1, 296-47533-2, LDC2114PWT-ND, 296-47533-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC2114PWT
922876-LDC2114PWT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC2114PWT 922876-LDC2114PWT
Manufacturer: Texas Instruments Win Source Part Number: 922876-LDC2114PWT Operating Temperature Range: -40°C ~ 85°C (TJ) Features: Inductance-to-Digita l Converter 12 b - I²C 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LDC2114 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47533-1, 296-47533-2, LDC2114PWT-ND, 296-47533-6

Manufacturer: Texas Instruments
Win Source Part Number: 922876-LDC2114PWT
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Inductance-to-Digital Converter 12 b - I²C 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDC2114
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47533-1, 296-47533-2, LDC2114PWT-ND, 296-47533-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC2114PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC2114PWT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC2114PWT
IC IND TO DGT CONV 12BIT 16TSSOP

IC IND TO DGT CONV 12BIT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 922876-LDC2114PWT LDC2114PWT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC2114PWT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; SSOP; TSSOP; 16-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTATG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details