Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose LDC1614RGHR

Description
Win Source Part Number: 1178161-LDC1614RGHR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Inductance-to-Digita l Converter Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Data Interface: I2C Number of Channels: 4 Resolution (Bits): 28 b Voltage Supply Source: Single Supply Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LDC1614RGHR-ND,296-4 3033-1,296-43033-2,2 156-LDC1614RGHR,TEXT ISLDC1614RGHR,296-43 033-6 Base Product Number: LDC1614
Request a Quote Datasheet
Description
Win Source Part Number: 1178161-LDC1614RGHR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Inductance-to-Digita l Converter Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Data Interface: I2C Number of Channels: 4 Resolution (Bits): 28 b Voltage Supply Source: Single Supply Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LDC1614RGHR-ND,296-4 3033-1,296-43033-2,2 156-LDC1614RGHR,TEXT ISLDC1614RGHR,296-43 033-6 Base Product Number: LDC1614
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1178161-LDC1614RGHR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1178161-LDC1614RGHR
Win Source Part Number: 1178161-LDC1614RGHR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Inductance-to-Digita l Converter Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Data Interface: I2C Number of Channels: 4 Resolution (Bits): 28 b Voltage Supply Source: Single Supply Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LDC1614RGHR-ND,296-4 3033-1,296-43033-2,2 156-LDC1614RGHR,TEXT ISLDC1614RGHR,296-43 033-6 Base Product Number: LDC1614

Win Source Part Number: 1178161-LDC1614RGHR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Inductance-to-Digital Converter
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Data Interface: I2C
Number of Channels: 4
Resolution (Bits): 28 b
Voltage Supply Source: Single Supply
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LDC1614RGHR-ND,296-43033-1,296-43033-2,2156-LDC1614RGHR,TEXTISLDC1614RGHR,296-43033-6
Base Product Number: LDC1614

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1614RGHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1614RGHR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1614RGHR
IC IND TO DGT CONV 28BIT 16WQFN

IC IND TO DGT CONV 28BIT 16WQFN

Supplier's Site
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - LDC1614RGHR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
LDC1614RGHR
ADC/DAC/Data Conversion >> ADC/DAC - Specialized LDC1614RGHR
WQFN-16-EP(4x4) ADC/DAC - Specialized ROHS

WQFN-16-EP(4x4) ADC/DAC - Specialized ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1178161-LDC1614RGHR LDC1614RGHR LDC1614RGHR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADC/DAC/Data Conversion >> ADC/DAC - Specialized
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details