Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612QDNTRQ1 LDC1612QDNTRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 876908-LDC1612QDNTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 28 b 4.08k I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1612 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-44528-1, 296-44528-2, 296-44528-1, -296-44528-1-ND, 296-44528-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 876908-LDC1612QDNTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 28 b 4.08k I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1612 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-44528-1, 296-44528-2, 296-44528-1, -296-44528-1-ND, 296-44528-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612QDNTRQ1
876908-LDC1612QDNTRQ1
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612QDNTRQ1 876908-LDC1612QDNTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 876908-LDC1612QDNTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 28 b 4.08k I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1612 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-44528-1, 296-44528-2, 296-44528-1, -296-44528-1-ND, 296-44528-6

Manufacturer: Texas Instruments
Win Source Part Number: 876908-LDC1612QDNTRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Inductance-to-Digital Converter 28 b 4.08k I²C 12-WSON (4x4)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDC1612
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-44528-1, 296-44528-2, 296-44528-1, -296-44528-1-ND, 296-44528-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1612QDNTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1612QDNTRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1612QDNTRQ1
IC IND TO DGTL 28B 4.08K 12WSON

IC IND TO DGTL 28B 4.08K 12WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 876908-LDC1612QDNTRQ1 LDC1612QDNTRQ1
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612QDNTRQ1 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 12-WSON (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers