Manufacturer: Texas Instruments
Win Source Part Number: 876907-LDC1612DNTT
Features: Inductance-to-Digita
Package: Reel - TR
Family Name: LDC1612
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38665-6, -296-38665-1, LDC1612DNTT-ND, -296-38665-1-ND, 296-38665-1, 296-38665-2
IC IND TO DGTL 28BIT 1K 12WSON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 876907-LDC1612DNTT | LDC1612DNTT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612DNTT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |