Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612DNTR LDC1612DNTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 876906-LDC1612DNTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 28 b 4.08k I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1612 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LDC1612DNDKR, 296-LDC1612DNTR, LDC1612DNTR-ND, 296-LDC1612DNCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 876906-LDC1612DNTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 28 b 4.08k I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1612 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LDC1612DNDKR, 296-LDC1612DNTR, LDC1612DNTR-ND, 296-LDC1612DNCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612DNTR
876906-LDC1612DNTR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612DNTR 876906-LDC1612DNTR
Manufacturer: Texas Instruments Win Source Part Number: 876906-LDC1612DNTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 28 b 4.08k I²C 12-WSON (4x4) Package: 12-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1612 Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LDC1612DNDKR, 296-LDC1612DNTR, LDC1612DNTR-ND, 296-LDC1612DNCT

Manufacturer: Texas Instruments
Win Source Part Number: 876906-LDC1612DNTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Inductance-to-Digital Converter 28 b 4.08k I²C 12-WSON (4x4)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDC1612
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LDC1612DNDKR, 296-LDC1612DNTR, LDC1612DNTR-ND, 296-LDC1612DNCT

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1612DNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1612DNTR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1612DNTR
IC MULTI 28BIT TO DGTL 12WSON

IC MULTI 28BIT TO DGTL 12WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 876906-LDC1612DNTR LDC1612DNTR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1612DNTR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 12-WSON (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGMPR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
5 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details