The LDC1314RGHR is a 4-channel, 12-bit inductance-to-digita
Manufacturer: Texas Instruments
Win Source Part Number: 1195918-LDC1314RGHR
Packaging: Reel - TR
Type: Inductance-to-Digita
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: I2C
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Family Name: LDC1314
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): LDC1314RGHT;
Introduction Date: December 18, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Consumer Electronics, Automotive, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195918-LDC1314RGHR |
| Product Name | Electronic Surplus - LDC1314RGHR |