Manufacturer: Texas Instruments
Win Source Part Number: 1052108-LDC1312QDNTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 12-WSON (4x4)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC MULTI 12BIT TO DGTL 12WSON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1052108-LDC1312QDNTTQ1 | LDC1312QDNTTQ1 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1312QDNTTQ1 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | 12-WSON (4x4) |