The LDC1312 is a 2-channel, 12-bit inductance-to-digita
Manufacturer: Texas Instruments
Win Source Part Number: 1195917-LDC1312DNTR
Packaging: Reel - TR
Type: Inductance-to-Digita
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: I2C
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Family Name: LDC1312
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-WSON (3x3)
Alternative Parts (Cross-Reference): LDC1312DNTT;
Introduction Date: December 18, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC IND TO DGT CONV 12BIT 12WSON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1195917-LDC1312DNTR | LDC1312DNTR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1312DNTR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C; I2C |