Manufacturer: Texas Instruments
Win Source Part Number: 811932-LDC1101DRCR
Packaging: Reel
Type: Inductance-to-Digita
Mounting Style: SMD
Sampling Rate (Per Second): 180k
Data Interface: SPI
Number of Channels: 1
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.46V
IC IND TO DGTL 24B 180K 10VSON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 811932-LDC1101DRCR | LDC1101DRCR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1101DRCR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |