Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1051NHRR LDC1051NHRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922874-LDC1051NHRR Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 8 b 78k SPI 16-WSON (5x4) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1051 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LDC1051NHRR-ND, -296-40146-1-ND, 296-40146-6, 296-40146-1, 296-40146-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922874-LDC1051NHRR Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 8 b 78k SPI 16-WSON (5x4) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1051 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LDC1051NHRR-ND, -296-40146-1-ND, 296-40146-6, 296-40146-1, 296-40146-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1051NHRR
922874-LDC1051NHRR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1051NHRR 922874-LDC1051NHRR
Manufacturer: Texas Instruments Win Source Part Number: 922874-LDC1051NHRR Operating Temperature Range: -40°C ~ 125°C Features: Inductance-to-Digita l Converter 8 b 78k SPI 16-WSON (5x4) Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LDC1051 Categories: Integrated Circuits (ICs) Case / Package: 16-WSON (5x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LDC1051NHRR-ND, -296-40146-1-ND, 296-40146-6, 296-40146-1, 296-40146-2

Manufacturer: Texas Instruments
Win Source Part Number: 922874-LDC1051NHRR
Operating Temperature Range: -40°C ~ 125°C
Features: Inductance-to-Digital Converter 8 b 78k SPI 16-WSON (5x4)
Package: 16-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDC1051
Categories: Integrated Circuits (ICs)
Case / Package: 16-WSON (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LDC1051NHRR-ND, -296-40146-1-ND, 296-40146-6, 296-40146-1, 296-40146-2

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - LDC1051NHRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
LDC1051NHRR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose LDC1051NHRR
IC IND TO DGTL 8BIT 78K 16WSON

IC IND TO DGTL 8BIT 78K 16WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 922874-LDC1051NHRR LDC1051NHRR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LDC1051NHRR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 16-WSON (5x4)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD5214TDB - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details