Texas Instruments LDC0851HDSGT
Texas Instruments LDC0851HDSGT
Texas Instruments LDC0851HDSGT
Inductive Proximity Sensor 8-WFDFN Exposed Pad
Inductive Proximity Sensor 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1052103-LDC0851HDSGT
Termination Style: PC Pin
Output Type: Push-Pull
Sensor Type: Inductive
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 1.71 V to 3.46 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Proximity Sensors Differentially Compensated and Highly Accurate Inductive Switch 8-WSON -40 to 125
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2528510 | 296-43798-2-ND | 1052103-LDC0851HDSGT | LDC0851HDSGT |
| Product Name | Proximity Sensor ICs | Proximity Sensors | Proximity Sensors - LDC0851HDSGT | Proximity Sensors |
| Switching Frequency | 15000 kHz | |||
| Electrical Output | Voltage; Current | |||
| Length | 0.0827 inch (2.1 mm) | |||
| Width | 0.0827 inch (2.1 mm) |