Manufacturer: Texas Instruments
Category: Development Boards, Kits, Programmers -Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Series: Hercules™
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-R5F
Utilized IC / Part: TMS570LC4357
Mounting Type: Fixed
Contents: Board(s)
TMS570LC4357 LaunchPad™ Hercules™ ARM® Cortex®-R5F MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - ARM Hercules TMS570LC43 LaunchPad
EVALUATION BOARD, MUC LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TMS570LC43x; Core Architecture:ARM; Core Sub-Architecture:Cor
LAUNCHPAD TMS570LC4357 EVAL BRD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-42582-ND | LAUNCHXL2-570LC43 | 28AH2752 | LAUNCHXL2-570LC43 | |
| Product Name | Development Boards, Kits, Programmers -Evaluation Boards- Embedded MCU, DSP Evaluation Boards | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Evaluation Board, Muc Launchpad; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |