Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP LAUNCHXL-F28027F

Description
Win Source Part Number: 1033050-LAUNCHXL-F28 027F Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: C2000™, InstaSPIN™-FOC, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s), Cable(s) Utilized IC / Part: TMS320F28027 Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed Alternative Parts (Cross-Reference): LAUNCHXL-F28027FLAUN CHXL-F28027F .; ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Other Names: 296-37127,-296-37127 -ND Base Product Number: LAUNCHXL RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1033050-LAUNCHXL-F28 027F Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: C2000™, InstaSPIN™-FOC, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s), Cable(s) Utilized IC / Part: TMS320F28027 Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed Alternative Parts (Cross-Reference): LAUNCHXL-F28027FLAUN CHXL-F28027F .; ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Other Names: 296-37127,-296-37127 -ND Base Product Number: LAUNCHXL RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1033050-LAUNCHXL-F28027F - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1033050-LAUNCHXL-F28027F
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1033050-LAUNCHXL-F28027F
Win Source Part Number: 1033050-LAUNCHXL-F28 027F Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: C2000™, InstaSPIN™-FOC, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s), Cable(s) Utilized IC / Part: TMS320F28027 Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed Alternative Parts (Cross-Reference): LAUNCHXL-F28027FLAUN CHXL-F28027F .; ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Other Names: 296-37127,-296-37127 -ND Base Product Number: LAUNCHXL RoHS Status: Not applicable

Win Source Part Number: 1033050-LAUNCHXL-F28027F
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, InstaSPIN™-FOC, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s)
Utilized IC / Part: TMS320F28027
Board Type: Evaluation Platform
Platform: LaunchPad™
Mounting Type: Fixed
Alternative Parts (Cross-Reference): LAUNCHXL-F28027FLAUNCHXL-F28027F .;
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Other Names: 296-37127,-296-37127-ND
Base Product Number: LAUNCHXL
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-37127-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-37127-ND
Embedded MCU, DSP Evaluation Boards 296-37127-ND
TMS320F28027 LaunchPad™ C2000™, InstaSPIN™-FOC, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28027 LaunchPad™ C2000™, InstaSPIN™-FOC, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 9055040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
9055040
Power, Motor & Robotics Development Tools 9055040
InstaSPIN-FOC C2000 Piccolo LaunchPad

InstaSPIN-FOC C2000 Piccolo LaunchPad

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
LAUNCHXL-F28027F
Development Boards & Kits - TMS320 LAUNCHXL-F28027F
Development Boards & Kits - TMS320 LAUNCHXL-F28027F EVAL MOD

Development Boards & Kits - TMS320 LAUNCHXL-F28027F EVAL MOD

Buy Now Datasheet
Dev Board, C2000, Piccolo Launchpad; Silicon Manufacturer Texas Instruments - 29AH6082 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, C2000, Piccolo Launchpad; Silicon Manufacturer Texas Instruments
29AH6082
Dev Board, C2000, Piccolo Launchpad; Silicon Manufacturer Texas Instruments 29AH6082
DEV BOARD, C2000, PICCOLO LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Piccolo - TMS320F280xx; Core Architecture:C2000; Core Sub-Architecture:C20 00; Silicon Core Number:TMS320F28027; Kit RoHS Compliant: Yes

DEV BOARD, C2000, PICCOLO LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Piccolo - TMS320F280xx; Core Architecture:C2000; Core Sub-Architecture:C2000; Silicon Core Number:TMS320F28027; Kit RoHS Compliant: Yes

Supplier's Site
Embedded MCU, DSP Evaluation Boards - LAUNCHXL-F28027F - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
LAUNCHXL-F28027F
Embedded MCU, DSP Evaluation Boards LAUNCHXL-F28027F
LAUNCHPAD TMS320F28027 EVAL BRD

LAUNCHPAD TMS320F28027 EVAL BRD

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - LAUNCHXL-F28027F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
LAUNCHXL-F28027F
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards LAUNCHXL-F28027F
LAUNCHPAD TMS320F28027 EVAL BRD

LAUNCHPAD TMS320F28027 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1033050-LAUNCHXL-F28027F 296-37127-ND 9055040 LAUNCHXL-F28027F 29AH6082 LAUNCHXL-F28027F LAUNCHXL-F28027F
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Power, Motor & Robotics Development Tools Development Boards & Kits - TMS320 Dev Board, C2000, Piccolo Launchpad; Silicon Manufacturer Texas Instruments Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-82+,DF782,50 OHM / RoHS - TB-410-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305146 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - MDEV900HP3PPSRS23-ND - DigiKey
Specs
Supported System Receiver
View Details
2 suppliers