Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP LAUNCHXL-F28027

Description
Win Source Part Number: 1378780-LAUNCHXL-F28 027 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: C2000™, Piccolo™ Package: Box Product Status: Obsolete Base Product Number: LAUNCHXL Mounting Type: Fixed HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: C28x Utilized IC / Part: TMS320F28027 Platform: LaunchPad™ Contents: Board(s), Cable(s) Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Win Source Part Number: 1378780-LAUNCHXL-F28 027 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: C2000™, Piccolo™ Package: Box Product Status: Obsolete Base Product Number: LAUNCHXL Mounting Type: Fixed HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: C28x Utilized IC / Part: TMS320F28027 Platform: LaunchPad™ Contents: Board(s), Cable(s) Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1378780-LAUNCHXL-F28027 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1378780-LAUNCHXL-F28027
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1378780-LAUNCHXL-F28027
Win Source Part Number: 1378780-LAUNCHXL-F28 027 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: C2000™, Piccolo™ Package: Box Product Status: Obsolete Base Product Number: LAUNCHXL Mounting Type: Fixed HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: C28x Utilized IC / Part: TMS320F28027 Platform: LaunchPad™ Contents: Board(s), Cable(s) Board Type: Evaluation Platform

Win Source Part Number: 1378780-LAUNCHXL-F28027
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 48 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: C2000™, Piccolo™
Package: Box
Product Status: Obsolete
Base Product Number: LAUNCHXL
Mounting Type: Fixed
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: C28x
Utilized IC / Part: TMS320F28027
Platform: LaunchPad™
Contents: Board(s), Cable(s)
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-34797-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-34797-ND
Embedded MCU, DSP Evaluation Boards 296-34797-ND
TMS320F28027 LaunchPad™ C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28027 LaunchPad™ C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - LAUNCHXL-F28027 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
LAUNCHXL-F28027
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards LAUNCHXL-F28027
LAUNCHPAD TMS320F28027 EVAL BRD

LAUNCHPAD TMS320F28027 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - TMS320
LAUNCHXL-F28027
Development Boards & Kits - TMS320 LAUNCHXL-F28027
Development Boards & Kits - TMS320 C2000PiccloLaunchPad

Development Boards & Kits - TMS320 C2000PiccloLaunchPad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1378780-LAUNCHXL-F28027 296-34797-ND LAUNCHXL-F28027 LAUNCHXL-F28027
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - TMS320
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS71202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details