Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards LAUNCHXL-CC1352P1

Description
Win Source Part Number: 1033049-LAUNCHXL-CC1 352P1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SimpleLink™ Type: Transceiver Package: Bulk For Use With/Related Products: CC1352P Standard Package: 1 Frequency: 868MHz, 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: 296-50742 Base Product Number: LAUNCHXL
Request a Quote Datasheet
Description
Win Source Part Number: 1033049-LAUNCHXL-CC1 352P1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SimpleLink™ Type: Transceiver Package: Bulk For Use With/Related Products: CC1352P Standard Package: 1 Frequency: 868MHz, 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: 296-50742 Base Product Number: LAUNCHXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1033049-LAUNCHXL-CC1352P1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1033049-LAUNCHXL-CC1352P1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1033049-LAUNCHXL-CC1352P1
Win Source Part Number: 1033049-LAUNCHXL-CC1 352P1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: SimpleLink™ Type: Transceiver Package: Bulk For Use With/Related Products: CC1352P Standard Package: 1 Frequency: 868MHz, 915MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8517.62.0090 Mfr: Texas Instruments Other Names: 296-50742 Base Product Number: LAUNCHXL

Win Source Part Number: 1033049-LAUNCHXL-CC1352P1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: SimpleLink™
Type: Transceiver
Package: Bulk
For Use With/Related Products: CC1352P
Standard Package: 1
Frequency: 868MHz, 915MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8517.62.0090
Mfr: Texas Instruments
Other Names: 296-50742
Base Product Number: LAUNCHXL

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 296-50742-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
296-50742-ND
RF, RFID, Wireless Evaluation Boards 296-50742-ND
CC1352P SimpleLink™ Transceiver Evaluation Board

CC1352P SimpleLink™ Transceiver Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 2355155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
2355155
Microcontroller Development Tools 2355155
MCU LaunchPad DevKit, LAUNCHXL-CC1352P1

MCU LaunchPad DevKit, LAUNCHXL-CC1352P1

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - LAUNCHXL-CC1352P1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
LAUNCHXL-CC1352P1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards LAUNCHXL-CC1352P1
CC1352P WIRELESS MCU LAUNCHPAD

CC1352P WIRELESS MCU LAUNCHPAD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1033049-LAUNCHXL-CC1352P1 296-50742-ND 2355155 LAUNCHXL-CC1352P1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MTX2-73+,DQ1225, 50 OHM - TB-453-MTX273+ - Mini-Circuits
Specs
Category Developement Board
View Details
Processor Development Tools - 1783376 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Sensor Module, I2C, 5-95% Rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2650 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details