Bipolar Motor Driver Bipolar Parallel 16-PDIP
IC MTR DRV BIPOLAR 4.5-36V 16DIP
Bipolar Motor Driver Bipolar Parallel 16-PDIP
IC MTR DRV BIPOLAR 4.5-36V 16DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | L293NEG4-ND | L293NEG4 | L293NEG4 | L293NEG4 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "16-DIP (0.300"", 7.62mm)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| AC Input | 4 to 36 volts |