Texas Instruments Standard Linear and Logic Ic, Half H Driver, 4Ch, 36V, 1A, Pdip-16; Driver Configuration Texas Instruments L293NE

Description
IC, HALF H DRIVER, 4CH, 36V, 1A, PDIP-16; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Driver Case Style:DIP; No. of Pins:16Pins; Input Delay:800ns; Output Delay:400ns; Operating RoHS Compliant: Yes
Description
IC, HALF H DRIVER, 4CH, 36V, 1A, PDIP-16; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Driver Case Style:DIP; No. of Pins:16Pins; Input Delay:800ns; Output Delay:400ns; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Half H Driver, 4Ch, 36V, 1A, Pdip-16; Driver Configuration Texas Instruments - 28AH3806 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Half H Driver, 4Ch, 36V, 1A, Pdip-16; Driver Configuration Texas Instruments
28AH3806
Ic, Half H Driver, 4Ch, 36V, 1A, Pdip-16; Driver Configuration Texas Instruments 28AH3806
IC, HALF H DRIVER, 4CH, 36V, 1A, PDIP-16; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Driver Case Style:DIP; No. of Pins:16Pins; Input Delay:800ns; Output Delay:400ns; Operating RoHS Compliant: Yes

IC, HALF H DRIVER, 4CH, 36V, 1A, PDIP-16; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Driver Case Style:DIP; No. of Pins:16Pins; Input Delay:800ns; Output Delay:400ns; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AH3806
Product Name Ic, Half H Driver, 4Ch, 36V, 1A, Pdip-16; Driver Configuration Texas Instruments
Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810ELW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2ED2304S06FXLLA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 17.5 volts
View Details
4 suppliers
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details