Quadruple Half-H Drivers L293NE
Quadruple Half-H Drivers L293NE
Bipolar Motor Driver Bipolar Parallel 16-PDIP
4-Ch H-Bridge Motor Driver, 2A, 36V, PDIP Product overview: L293NE from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 2A, 36V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2A, 36V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293NE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018238-L293NE
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 36 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 36 V
Alternative Parts (Cross-Reference): L293E; L293DNEE4; L293DNE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
IC MTR DRV BIPOLAR 4.5-36V 16DIP
Bipolar Motor Driver Bipolar Parallel 16-PDIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 526274 | 1218338 | 296-9519-5-ND | 744-L293NE | 018238-L293NE | L293NE | L293NE |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | H-Bridge 2A 36V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L293NE | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Product | MCU | MCU | |||||
| Motor / System | DC Brushed; Brushed DC Motor | Brushed dc | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; Other; Through hole | PCB Mount; Other; Through hole | PCB Mount; "16-DIP (0.300"", 7.62mm)" | ||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |