Manufacturer: Texas Instruments
Win Source Part Number: 1194155-L293N
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
Family Part Number: L293
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 36V
Load Voltage (V): 4.5V ~ 36V
Bipolar Motor Driver Bipolar Parallel 16-PDIP
Quadruple Half-H Drivers 16-PDIP 0 to 70 Product overview: L293N from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293N can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 16-PDIP
IC MTR DRV BIPOLAR 4.5-36V 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1194155-L293N | L293N-ND | 744-L293N | L293N | L293N |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L293N | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| AC Input | 4 to 36 volts | 4 to 36 volts | |||
| DC Input | 4 to 36 volts | 4 to 36 volts | 36 volts | ||
| Continuous Current | 1 amps | 1 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |