Quadruple Half-H Drivers 28-SOIC 0 to 70 Product overview: L293DWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293DWP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1194154-L293DWP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.5 V ~ 36 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 600mA
Voltage - Load: 4.5 V ~ 36 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L293
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): BTN7930BAUMA1; BTN8980TA; BTN8980TAAUMA1;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Bipolar Parallel 28-SOIC
IC MTR DRV BIPOLR 4.5-36V 28SOIC
IC MTR DRV BIPOLR 4.5-36V 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L293DWP | L293DWP-ND | 1194154-L293DWP | L293DWP | L293DWP | L293DWP |
| Product Name | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L293DWP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| DC Input | 36 volts | 4 to 36 volts | 4 to 36 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" |