Manufacturer: Texas Instruments
Win Source Part Number: 018237-L293DNE
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 600mA
Voltage - Load: 4.5 V to 36 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 36 V
Alternative Parts (Cross-Reference): L293E; L293NE; L293DNEE4; L293DNE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Bipolar Motor Driver Bipolar Parallel 16-PDIP
H-Bridge Motor Driver 16-Pin PDIP Tube Product overview: L293DNE from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293DNE can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 4.5-36V 16DIP
Bipolar Motor Driver Bipolar Parallel 16-PDIP
IC, DRIVER, PERIPHERAL, DUAL, 36V; Motor Type:Half-H; No. of Outputs:4Outputs; Output Current:1.2A; Output Voltage:39V; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Operating TemperatureRoHS Compliant: Yes
MOTOR DRIVER, HALF-H, 600mA, DIP-16; Motor Type:Half-H; No. of Outputs:4Outputs; Output Current:600mA; Output Voltage:36V; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018237-L293DNE | 296-9518-5-ND | 744-L293DNE | L293DNE | L293DNE | 33AH4330 | 06F9523 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L293DNE | Motor Drivers, Controllers | H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Ic, Driver, Peripheral, Dual, 36V; Motor Type Texas Instruments | Motor Driver, Half-H, 600Ma, Dip-16; Motor Type Texas Instruments |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| AC Input | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | |||
| DC Input | 4 to 36 volts | 4 to 36 volts | 36 volts | 4 to 36 volts | 4 to 36 volts | ||
| Continuous Current | 0.6000 amps | 0.6000 amps | 1.2 amps | 0.6000 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Half-H | Half-H |