Texas Instruments OEM Parts - OEM Parts (J - L) - JM54AC32BDA JM54AC32BDA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009718-JM54AC32BDA Number of Elements: 4 Number of Pins: 14 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 40 µA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: OR
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009718-JM54AC32BDA Number of Elements: 4 Number of Pins: 14 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 40 µA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: OR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - JM54AC32BDA - 1009718-JM54AC32BDA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - JM54AC32BDA
1009718-JM54AC32BDA
OEM Parts - OEM Parts (J - L) - JM54AC32BDA 1009718-JM54AC32BDA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009718-JM54AC32BDA Number of Elements: 4 Number of Pins: 14 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 40 µA Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: OR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009718-JM54AC32BDA
Number of Elements: 4
Number of Pins: 14
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 40 µA
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: OR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1009718-JM54AC32BDA
Product Name OEM Parts - OEM Parts (J - L) - JM54AC32BDA
Unlock Full Specs
to access all available technical data