Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010636-JM54AC244BSA
Packaging: Rail/Tube
Polarity: Non-Inverting
Number of Inputs: 8
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 80 µA
Propagation Delay: 13 ns
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 13 ns
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010636-JM54AC244BSA |
| Product Name | OEM Parts - OEM Parts (J - L) - JM54AC244BSA |