Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220314-JM38510/7530
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Logic Function: D-Type
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220314-JM38510/75302SCA |
| Product Name | Custom Parts - Custom Parts (J - M) - JM38510/75302SCA |