Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/66302B2A

Description
Win Source Part Number: 1018113-JM38510/6630 2B2A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-JM38510/66302B2 A,TEXTISJM38510/6630 2B2A RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1018113-JM38510/6630 2B2A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-JM38510/66302B2 A,TEXTISJM38510/6630 2B2A RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1018113-JM38510/66302B2A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1018113-JM38510/66302B2A
Integrated Circuits (ICs) - Logic - Counters, Dividers 1018113-JM38510/66302B2A
Win Source Part Number: 1018113-JM38510/6630 2B2A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-JM38510/66302B2 A,TEXTISJM38510/6630 2B2A RoHS Status: Not applicable

Win Source Part Number: 1018113-JM38510/66302B2A
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-JM38510/66302B2A,TEXTISJM38510/66302B2A
RoHS Status: Not applicable

Buy Now
 - JM38510/66302B2A - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/66302B2A
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/66302B2A
BINARY COUNTER, HC/UH SERIES, SY

BINARY COUNTER, HC/UH SERIES, SY

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1018113-JM38510/66302B2A JM38510/66302B2A JM38510/66302B2A
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54LS163ADMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details
Logic - Counters, Dividers - 74HC191P-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP; DOWN
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details