Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers JM38510/34601BSA

Description
Win Source Part Number: 1222763-JM38510/3460 1BSA Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): JM38510/34601 BSA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-JM38510/34601BS A,TEXTISJM38510/3460 1BSA
Request a Quote Datasheet
Description
Win Source Part Number: 1222763-JM38510/3460 1BSA Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): JM38510/34601 BSA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-JM38510/34601BS A,TEXTISJM38510/3460 1BSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1222763-JM38510/34601BSA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1222763-JM38510/34601BSA
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1222763-JM38510/34601BSA
Win Source Part Number: 1222763-JM38510/3460 1BSA Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): JM38510/34601 BSA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-JM38510/34601BS A,TEXTISJM38510/3460 1BSA

Win Source Part Number: 1222763-JM38510/34601BSA
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): JM38510/34601 BSA;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-JM38510/34601BSA,TEXTISJM38510/34601BSA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1222763-JM38510/34601BSA
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6263KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details