Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023894-JM38510/3410
Packaging: Rail/Tube
Length: 8.89 mm
Frequency: 70 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 2
Number of Pins: 20
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 11.5 ns
Width: 8.89 mm
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): SNJ54F109FK; 5962-9758001Q2A; 5962-9758001QEA;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 11.5 ns
Logic Function: JK-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023894-JM38510/34102B2A |
| Product Name | OEM Parts - OEM Parts (J - L) - JM38510/34102B2A |