Texas Instruments Standard Linear and Logic Dual 33MHz 5V Logic IC JM38510/30102BCA

Description
Dual D-Type Flip-Flop, 33MHz, 5V, TTL, CDIP Product overview: JM38510/30102BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-JM38510/30102BCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 33MHz, 5V, TTL, CDIP Product overview: JM38510/30102BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-JM38510/30102BCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 33MHz 5V Logic IC
706-JM38510/30102BCA
Dual 33MHz 5V Logic IC 706-JM38510/30102BCA
Dual D-Type Flip-Flop, 33MHz, 5V, TTL, CDIP Product overview: JM38510/30102BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-JM38510/30102BCA can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 33MHz, 5V, TTL, CDIP Product overview: JM38510/30102BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-JM38510/30102BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-JM38510/30102BCA
Product Name Dual 33MHz 5V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H11W/R - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP
View Details
4 suppliers
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details