Quadruple operational amplifier in a 14-pin CDIP package with an operating temperature range of -55°C to +125°C, featuring a supply voltage range of 3V to 36V, input offset voltage up to ±7mV, input bias current up to 250nA, and 2kV HBM ESD rating.
Quadruple Operational Amplifier 14-CDIP -55 to 125
Quad Op Amp, 1.2MHz GBW, 70dB CMRR, 16V, CDIP Product overview: JM38510/11005BCA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JM38510/11005BCA
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066345-JM38510/1100
Length: 19.56 mm
Mounting: SMD (SMT)
Number of Elements: 4
Power Dissipation: 400 mW
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.2 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 150 nA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): LM224J; LM124AJ/PB; LM124J;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000
Max Supply Voltage: 32 V
Min Supply Voltage: 3 V
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 1.5 V
Power Supply Rejection Ratio (PSRR): 80 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 5 mV
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | JM38510/11005BCA | 687-JM38510/11005BCA | 1066345-JM38510/11005BCA |
| Product Name | LM124M Quadruple Operational Amplifier | Quad 1.2MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/11005BCA |
| VOS | 3 millivolts | 5 millivolts | |
| CMRR | 70 dB | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) |
| Package Type | CDIP,CFP,LCCC | Rail/Tube | DIP; CDIP; CDIP |
| Supply Voltage (VS) | 3 to 32 volts |