Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/10404BEA JM38510/10404BEA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161828-JM38510/1040 4BEA Length: 19.56 mm Operating Supply Voltage: 5 V Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 16 Number of Receivers: 2 Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Receiver Max Operating Temperature: 125 °C Nominal Supply Current: 50 mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161828-JM38510/1040 4BEA Length: 19.56 mm Operating Supply Voltage: 5 V Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 16 Number of Receivers: 2 Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Receiver Max Operating Temperature: 125 °C Nominal Supply Current: 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/10404BEA - 1161828-JM38510/10404BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/10404BEA
1161828-JM38510/10404BEA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/10404BEA 1161828-JM38510/10404BEA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161828-JM38510/1040 4BEA Length: 19.56 mm Operating Supply Voltage: 5 V Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 16 Number of Receivers: 2 Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Receiver Max Operating Temperature: 125 °C Nominal Supply Current: 50 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161828-JM38510/10404BEA
Length: 19.56 mm
Operating Supply Voltage: 5 V
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 16
Number of Receivers: 2
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Receiver
Max Operating Temperature: 125 °C
Nominal Supply Current: 50 mA

Buy Now
Drivers, Receivers, Transceivers - JM38510/10404BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
JM38510/10404BEA
Drivers, Receivers, Transceivers JM38510/10404BEA
0/2 Receiver 16-CDIP

0/2 Receiver 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1161828-JM38510/10404BEA JM38510/10404BEA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - JM38510/10404BEA Drivers, Receivers, Transceivers
Package Type CDIP 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details