Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/00504BCA

Description
AND-OR-INVERT GATE, 4-WIDE
Request a Quote Datasheet
Description
AND-OR-INVERT GATE, 4-WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM38510/00504BCA - Rochester Electronics
Newburyport, MA, United States
AND-OR-INVERT GATE, 4-WIDE

AND-OR-INVERT GATE, 4-WIDE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - JM38510/00504BCA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
JM38510/00504BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/00504BCA
IC GATE AND/OR INVERTER

IC GATE AND/OR INVERTER

Supplier's Site
Gates and Inverters - JM38510/00504BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/00504BCA
Gates and Inverters JM38510/00504BCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number JM38510/00504BCA JM38510/00504BCA JM38510/00504BCA
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; OR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details