The LF147JAN is a quad JFET input operational amplifier with an internally trimmed offset voltage of 5 mV maximum, providing high input impedance, low input bias current, and wide bandwidth for applications requiring fast settling and low noise. It is packaged in a 14-pin ceramic dual in-line package (CDIP) with dimensions of 506.98 mm in length and 15.24 mm in width. The device operates over a temperature range of -55°C to 125°C and meets Mil-Std-883, Method 5005-Group A quality conformance inspection standards. It is pin-compatible with the LM148 and supports supply voltages from ±5 V to ±15 V.
Wide Bandwidth Quad JFET Input Operational Amplifier 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | JL147BCA |
| Product Name | LF147JAN Wide Bandwidth Quad JFET Input Operational Amplifier |