The JL118BPA is an 8-pin CDIP package operational amplifier with a specified operating temperature range of -55°C to 125°C. It features a 15 MHz small-signal bandwidth, a minimum slew rate of 50 V/μs, and operates from ±5 V to ±20 V supplies. Internal frequency compensation eliminates the need for external components, while optional external compensation can enhance performance. The device includes input and output overload protection and is pin-compatible with general-purpose operational amplifiers.
Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | JL118BPA |
| Product Name | LM118JAN Operational Amplifier |