The LM101AJAN Operational Amplifier from Texas Instruments is a general-purpose amplifier designed to offer improved performance over older industry standards. It features a maximum offset voltage of 3 mV and an input current of 100 nA, both specified over temperature ranges. The device also has a low offset current of 20 nA and ensures drift characteristics across the entire common mode and supply voltage ranges. With a slew rate of 10 V/µs, the LM101AJAN is suitable for applications requiring fast response times, such as summing amplifiers. The amplifier is designed to provide better accuracy and lower noise in high-impedance circuitry, making it particularly effective for long interval integrators and sample-and-hold circuits. The device is available in an 8-pin CDIP package and operates over a temperature range of -55°C to 125°C, making it suitable for a variety of demanding applications.
Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | JL101ABPA |
| Product Name | LM101AJAN Operational Amplifier |