Texas Instruments LM101AJAN Operational Amplifier JL101ABCA

Description
Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Description
Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM101AJAN is a general-purpose operational amplifier from Texas Instruments, designed to offer improved performance over older industry standards. It features a maximum offset voltage of 3 mV and a maximum input current of 100 nA, both specified over temperature. The device also has a maximum offset current of 20 nA and ensures drift characteristics across the entire common mode and supply voltage ranges. With a slew rate of 10 V/µs, it is suitable for applications requiring fast response times. The LM101AJAN is available in a 14-pin CDIP package and operates over a temperature range of -55°C to 125°C, making it suitable for a variety of demanding applications.

Datasheet Summary
Powered by GS/AI

The LM101AJAN is a general-purpose operational amplifier from Texas Instruments, designed to offer improved performance over older industry standards. It features a maximum offset voltage of 3 mV and a maximum input current of 100 nA, both specified over temperature. The device also has a maximum offset current of 20 nA and ensures drift characteristics across the entire common mode and supply voltage ranges. With a slew rate of 10 V/µs, it is suitable for applications requiring fast response times. The LM101AJAN is available in a 14-pin CDIP package and operates over a temperature range of -55°C to 125°C, making it suitable for a variety of demanding applications.

Suppliers

Company
Product
Description
Supplier Links
LM101AJAN Operational Amplifier - JL101ABCA - Texas Instruments
Dallas, TX, United States
LM101AJAN Operational Amplifier
JL101ABCA
LM101AJAN Operational Amplifier JL101ABCA
Operational Amplifier 14-CDIP -55 to 125

Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number JL101ABCA
Product Name LM101AJAN Operational Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers