Texas Instruments High-Performance Analog JFETs JFE2140DR

Description
JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC
Request a Quote Datasheet
Description
JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 296-JFE2140DRCT-ND - DigiKey
Thief River Falls, MN, United States
JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC

JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC

Buy Now Datasheet
JFETs - 296-JFE2140DRDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC

JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC

Buy Now Datasheet
JFETs - 296-JFE2140DRTR-ND - DigiKey
Thief River Falls, MN, United States
JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC

JFET 2 N-Channel (Dual) 40V 50mA Surface Mount 8-SOIC

Buy Now Datasheet
DUAL, ULTRA-LOW NOISE, LOW GATE

DUAL, ULTRA-LOW NOISE, LOW GATE

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - JFE2140DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
JFE2140DR
Discrete Semiconductor Products - Transistors - JFETs JFE2140DR
JFET 2N-CH 40V 50MA 8SOIC

JFET 2N-CH 40V 50MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 296-JFE2140DRCT-ND JFE2140DR JFE2140DR
Product Name JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers