Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Discrete Semiconductor Products Transistors JFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Voltage - Breakdown (V(BR)GSS): 40 V
Drain to Source Voltage (Vdss): 40 V
Current - Drain (Idss) @ Vds (Vgs=0): 24 mA @ 10 V
Voltage - Cutoff (VGS off) @ Id: 1.5 V @ 0.1 µA
JFET N-CH 40V 50MA SC70-5 Product overview: JFE150DCKT from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 50MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-JFE150DCKT can be used for catalog matching and distributor lookup.
JFET N-Channel 40V 50mA Surface Mount SC-70-5
JFET N-Channel 40V 50mA Surface Mount SC-70-5
JFET N-Channel 40V 50mA Surface Mount SC-70-5
JFET N-CH 40V 50MA SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 288-JFE150DCKT | 296-JFE150DCKTTR-ND | JFE150DCKT | |
| Product Name | Discrete Semiconductor Products Transistors JFETs | 40V 50MA Bipolar Transistor | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Transistor Type | JFET |