Win Source Part Number: 1357087-JFE150DCKR
Category: Discrete Semiconductor Products - Transistors - JFETs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: JFE150
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Input Capacitance (Ciss) (Max) @ Vds: 24pF @ 5V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Voltage - Breakdown (V(BR)GSS): 40 V
Current - Drain (Idss) @ Vds (Vgs=0): 24 mA @ 10 V
Voltage - Cutoff (VGS off) @ Id: 1.5 V @ 0.1 µA
Current Drain (Id) - Max: 50 mA
JFET N-Channel 40V 50mA Surface Mount SC-70-5
JFET N-Channel 40V 50mA Surface Mount SC-70-5
JFET N-Channel 40V 50mA Surface Mount SC-70-5
JFET N-CH 40V 50MA SC70-5 Product overview: JFE150DCKR from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 50MA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-JFE150DCKR can be used for catalog matching and distributor lookup.
JFET N-CH 40V 50MA SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | 1357087-JFE150DCKR | 296-JFE150DCKRCT-ND | 288-JFE150DCKR | JFE150DCKR | JFE150DCKR |
| Product Name | Discrete Semiconductor Products - Transistors - JFETs | JFETs | 40V 50MA Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | JFETs |
| Transistor Type | JFET | JFET |