Texas Instruments High-Performance Analog JFETs JFE150DBVT

Description
PROTOTYPE
Request a Quote
Description
PROTOTYPE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JFE150DBVT is an ultra-low-noise, N-channel JFET in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, designed for audio applications requiring high input impedance and minimal noise. It offers a voltage noise of 0.8 nV/√Hz at 1 kHz with a 5 mA drain current and 0.9 nV/√Hz at 1 kHz with a 2 mA drain current, along with a gate current of 10 pA maximum and input capacitance of 24 pF at 5 V drain-to-source voltage. The device supports a drain-to-source breakdown voltage of ±40 V and a gate-to-source breakdown voltage of -40 V, with a transconductance of 68 mS and a saturation current of 35 mA. It operates over a junction temperature range of -40°C to +125°C and includes optional integrated diode clamps for protection. The part is rated for production use with a moisture sensitivity level of Level-1 and a peak reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The JFE150DBVT is an ultra-low-noise, N-channel JFET in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, designed for audio applications requiring high input impedance and minimal noise. It offers a voltage noise of 0.8 nV/√Hz at 1 kHz with a 5 mA drain current and 0.9 nV/√Hz at 1 kHz with a 2 mA drain current, along with a gate current of 10 pA maximum and input capacitance of 24 pF at 5 V drain-to-source voltage. The device supports a drain-to-source breakdown voltage of ±40 V and a gate-to-source breakdown voltage of -40 V, with a transconductance of 68 mS and a saturation current of 35 mA. It operates over a junction temperature range of -40°C to +125°C and includes optional integrated diode clamps for protection. The part is rated for production use with a moisture sensitivity level of Level-1 and a peak reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 296-JFE150DBVT-ND - DigiKey
Thief River Falls, MN, United States
PROTOTYPE

PROTOTYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 296-JFE150DBVT-ND
Product Name JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 6MBP20VAA060-50 - 1129644-6MBP20VAA060-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1697462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Soic
View Details