The JFE150DBVR is an ultra-low-noise, N-channel JFET designed for high-input-impedance audio and sensor applications, offering input-referred voltage noise of 0.8 nV/√Hz at 1 kHz and 0.9 nV/√Hz at 1 kHz for drain currents of 5 mA and 2 mA respectively, with a maximum gate current of 10 pA and an input capacitance of 24 pF at 5 V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.90 mm × 1.60 mm, with a junction temperature range of -40°C to +125°C, and supports a drain-to-source breakdown voltage of ±40 V and gate-to-source breakdown voltage of -40 V. The device integrates clamping diodes for input protection and meets RoHS standards. It is designed for use in microphone inputs, hydrophones, DJ equipment, professional audio mixers, and instrument amplifiers, with a transconductance of 68 mS and a saturation current of 35 mA.
Datasheet Summary Powered by GS/AI
The JFE150DBVR is an ultra-low-noise, N-channel JFET designed for high-input-impedance audio and sensor applications, offering input-referred voltage noise of 0.8 nV/√Hz at 1 kHz and 0.9 nV/√Hz at 1 kHz for drain currents of 5 mA and 2 mA respectively, with a maximum gate current of 10 pA and an input capacitance of 24 pF at 5 V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.90 mm × 1.60 mm, with a junction temperature range of -40°C to +125°C, and supports a drain-to-source breakdown voltage of ±40 V and gate-to-source breakdown voltage of -40 V. The device integrates clamping diodes for input protection and meets RoHS standards. It is designed for use in microphone inputs, hydrophones, DJ equipment, professional audio mixers, and instrument amplifiers, with a transconductance of 68 mS and a saturation current of 35 mA.