The JD54F373SSA is an octal transparent latch with TRI-STATE outputs, designed for bus-organized system applications. It features eight latches that become transparent when the Latch Enable (LE) input is HIGH, allowing data to flow through. When LE is LOW, the data present at the inputs is latched. The outputs are enabled when the Output Enable (OE) input is LOW, and they enter a high-impedance state when OE is HIGH. This device offers guaranteed ESD protection of 4000V minimum, making it suitable for environments where electrostatic discharge is a concern. The operating voltage range is from 4.5V to 5.5V, and it supports a wide temperature range from -55°C to +125°C for military applications. The JD54F373SSA is available in various package types, including ceramic and molded options, providing flexibility for different design requirements.
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | JD54F373SSA |
| Product Name | Specialized ICs |