Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers J721EXSOMG01EVM

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: Rabbit 6000 Utilized IC / Part: KS8995E Contents: Board(s) Board Type: Fully Populated
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: Rabbit 6000 Utilized IC / Part: KS8995E Contents: Board(s) Board Type: Fully Populated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Core Processor: Rabbit 6000 Utilized IC / Part: KS8995E Contents: Board(s) Board Type: Fully Populated

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Core Processor: Rabbit 6000
Utilized IC / Part: KS8995E
Contents: Board(s)
Board Type: Fully Populated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0588 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details