Texas Instruments RF and Wireless - RF Transceiver ICs IWR6843ARQGALPR

Description
IC RADAR SENSOR
Description
IC RADAR SENSOR
Datasheet Summary
Powered by GS/AI

The IWR6843ARQGALPR is a single-chip RF transceiver IC designed for operation in the 60 GHz to 64 GHz frequency range, utilizing FMCW radar technology. It integrates a PLL, transmitter, receiver, baseband, and ADC, providing a continuous bandwidth of 4 GHz. The device features four receive channels and three transmit channels, with a transmit power of 12 dBm and a receiver noise figure of 12 dB. This IC includes a built-in calibration and self-test system, an ARM Cortex-R4F-based radio control system, and a C674x DSP for advanced signal processing. It supports various interfaces, including multiple ADC channels, SPI, UART, CAN-FD, and I2C, making it versatile for different applications. The internal memory configuration includes 1.75 MB with ECC, allowing for efficient data handling. The IWR6843ARQGALPR is suitable for applications such as industrial sensing, gesture recognition, traffic monitoring, and security systems. It is designed for functional safety compliance, certified up to SIL 2, making it appropriate for safety-critical applications. The compact 10.4 mm x 10.4 mm flip chip BGA package facilitates easy assembly and low-cost PCB design. Operating conditions support a junction temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The IWR6843ARQGALPR is a single-chip RF transceiver IC designed for operation in the 60 GHz to 64 GHz frequency range, utilizing FMCW radar technology. It integrates a PLL, transmitter, receiver, baseband, and ADC, providing a continuous bandwidth of 4 GHz. The device features four receive channels and three transmit channels, with a transmit power of 12 dBm and a receiver noise figure of 12 dB. This IC includes a built-in calibration and self-test system, an ARM Cortex-R4F-based radio control system, and a C674x DSP for advanced signal processing. It supports various interfaces, including multiple ADC channels, SPI, UART, CAN-FD, and I2C, making it versatile for different applications. The internal memory configuration includes 1.75 MB with ECC, allowing for efficient data handling. The IWR6843ARQGALPR is suitable for applications such as industrial sensing, gesture recognition, traffic monitoring, and security systems. It is designed for functional safety compliance, certified up to SIL 2, making it appropriate for safety-critical applications. The compact 10.4 mm x 10.4 mm flip chip BGA package facilitates easy assembly and low-cost PCB design. Operating conditions support a junction temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - IWR6843ARQGALPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
IWR6843ARQGALPR
RF and Wireless - RF Transceiver ICs IWR6843ARQGALPR
IC RADAR SENSOR

IC RADAR SENSOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number IWR6843ARQGALPR
Product Name RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details