Texas Instruments RF/IF and RFID - RF Transceiver ICs IWR6843AQGABLR

Description
Win Source Part Number: 1235715-IWR6843AQGAB LR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 60GHz ~ 64GHz Memory Size: 1.75MB RAM Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V Package / Case: 161-LFBGA, FCBGA Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A991B Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-IWR6843AQGABLRTR
Request a Quote
Description
Win Source Part Number: 1235715-IWR6843AQGAB LR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 60GHz ~ 64GHz Memory Size: 1.75MB RAM Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V Package / Case: 161-LFBGA, FCBGA Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A991B Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-IWR6843AQGABLRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235715-IWR6843AQGABLR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235715-IWR6843AQGABLR
RF/IF and RFID - RF Transceiver ICs 1235715-IWR6843AQGABLR
Win Source Part Number: 1235715-IWR6843AQGAB LR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 60GHz ~ 64GHz Memory Size: 1.75MB RAM Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V Package / Case: 161-LFBGA, FCBGA Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A991B Fake Threat In the Open Market: 54 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-IWR6843AQGABLRTR

Win Source Part Number: 1235715-IWR6843AQGABLR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 60GHz ~ 64GHz
Memory Size: 1.75MB RAM
Power - Output: 12dBm
Data Rate (Max): 900Mbps
Serial Interfaces: ADC, GPIO, I²C, SPI
GPIO: 48
Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V
Package / Case: 161-LFBGA, FCBGA
Supplier Device Package: 161-FC/CSP (10.4x10.4)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A991B
Fake Threat In the Open Market: 54 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-IWR6843AQGABLRTR

Buy Now
RF and Wireless - RF Transceiver ICs - IWR6843AQGABLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
IWR6843AQGABLR
RF and Wireless - RF Transceiver ICs IWR6843AQGABLR
IC RADAR SENSOR

IC RADAR SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235715-IWR6843AQGABLR IWR6843AQGABLR
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 60000 to 64000 MHz 60000 to 64000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details