Proximity Sensor Voltage Output
Win Source Part Number: 1375628-IWR1843AQGAB
Category: Sensors, Transducers - Specialized Sensors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Base Product Number: IWR1843
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Output Type: Voltage
Sensor Type: Proximity
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 296-IWR1843AQGABL-ND | 1375628-IWR1843AQGABL |
| Product Name | Specialized Sensors | Sensors, Transducers - Specialized Sensors |